TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767054-4

Description
CONN RCPT 152P SMD PALLAD-NICKEL
Datasheet
Description
CONN RCPT 152P SMD PALLAD-NICKEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767054-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767054-4
CONN RCPT 152P SMD PALLAD-NICKEL

CONN RCPT 152P SMD PALLAD-NICKEL

Supplier's Site
Stacking Connector, Receptacle, 152 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 16H5580 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 152 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
16H5580
Stacking Connector, Receptacle, 152 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 16H5580
STACKING CONNECTOR, RECEPTACLE, 152 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE, 152 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 767054-4 16H5580
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 152 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details