TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 767054-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Contact Finish: Tin Contact Finish Thickness: 5.90µin (0.150µm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 14-UFQFN Exposed Pad, 14-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Contact Finish: Tin
Contact Finish Thickness: 5.90µin (0.150µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter - DAC101C081QISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type WSON
Screening Level Automotive
View Details
8 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8781GEDS/RV - 799332-WM8781GEDS/RV - Win Source Electronics
Specs
Interface Type I2S
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
3 suppliers