Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8781GEDS/RV WM8781GEDS/RV

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799332-WM8781GEDS/RV Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: WM8781 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AK5383VF; AK5383VS; AK5393VSP; AK5393-VS; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799332-WM8781GEDS/RV Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: WM8781 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AK5383VF; AK5383VS; AK5393VSP; AK5393-VS; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8781GEDS/RV
799332-WM8781GEDS/RV
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8781GEDS/RV 799332-WM8781GEDS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799332-WM8781GEDS/RV Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: WM8781 Categories: Integrated Circuits (ICs) Sampling Rate: 192k Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AK5383VF; AK5383VS; AK5393VSP; AK5393-VS; Introduction Date: July 23, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799332-WM8781GEDS/RV
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: WM8781
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AK5383VF; AK5383VS; AK5393VSP; AK5393-VS;
Introduction Date: July 23, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
24BIT Digital-to-Analog Converter IC
768-WM8781GEDS/RV
24BIT Digital-to-Analog Converter IC 768-WM8781GEDS/RV
IC DAC/AUDIO 24BIT 192K 20SSOP Product overview: WM8781GEDS/RV from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8781GEDS/RV can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 192K 20SSOP Product overview: WM8781GEDS/RV from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8781GEDS/RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8781GEDS/RV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8781GEDS/RV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8781GEDS/RV
IC DAC/AUDIO 24BIT 192K 20SSOP

IC DAC/AUDIO 24BIT 192K 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 799332-WM8781GEDS/RV 768-WM8781GEDS/RV WM8781GEDS/RV
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8781GEDS/RV 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S I2S
Package Type SSOP Tape & Reel (TR) SSOP
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88650022A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details