TE Connectivity
757013001
Description
Low Fire Hazard Wire
Request a Quote
Email Supplier
Description
Low Fire Hazard Wire
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
757013001 |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
UL Listing Mark
Rated Voltage
150 volts
Nominal Diameter
0.0130 inch (0.3302 mm)
View Details
New England Wire Technologies Corporation
Approvals
UL Listing Mark
Rated Voltage
600 volts
Nominal Diameter
0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Approvals
MIL-N- 46026A
Rated Voltage
100 volts
Nominal Diameter
0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Rated Voltage
600 volts
Rated Temperature
-55 to 120 C (-67 to 248 F)
Wire Conductor
Tin-Plated Copper
View Details
2 suppliers