BRIM Electronics, Inc. High Temperature Lead Wire, Unshielded 2101

Description
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.
Request a Quote
Description
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Lodi, NJ, United States
High Temperature Lead Wire, Unshielded
2101
High Temperature Lead Wire, Unshielded 2101
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.

These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations.

Type 1: 800°F High Temperature Rating -- Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: Fiberglass braid impregnated with a Silicone varnish over a stranded Nickel-plated copper conductor.
Type 2: 1500°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: Inorganic braid with a Silicone varnish over a stranded Nickel-plated copper conductor.

Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and a pure Nickel braided shield overall.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 2101
Product Name High Temperature Lead Wire, Unshielded
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details