TE Connectivity Connector Strain Relief 201237-2

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 20 Dimensions Product Height : 39.7 MM  [1.563 INCH ] Product Length : 53.89 MM  [2.122 INCH ] Product Width : 16.76 MM  [.66 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 20 Dimensions Product Height : 39.7 MM  [1.563 INCH ] Product Length : 53.89 MM  [2.122 INCH ] Product Width : 16.76 MM  [.66 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 201237-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
201237-2
Connector Strain Relief 201237-2
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Stainless Steel Configuration Features Number of Positions : 20 Dimensions Product Height : 39.7 MM  [1.563 INCH ] Product Length : 53.89 MM  [2.122 INCH ] Product Width : 16.76 MM  [.66 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 20

Dimensions


  • Product Height : 39.7 MM  [1.563 INCH ]
  • Product Length : 53.89 MM  [2.122 INCH ]
  • Product Width : 16.76 MM  [.66 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 201237-2
Product Name Connector Strain Relief
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5748677-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details