TE Connectivity Connector Strain Relief 1-2308272-7

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 14 - 16 MM  [.551 - .629 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 14 - 16 MM  [.551 - .629 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-2308272-7 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-2308272-7
Connector Strain Relief 1-2308272-7
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 14 - 16 MM  [.551 - .629 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : M2.5 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel

Dimensions


  • Compatible Cable Diameter Range : 14 - 16 MM  [.551 - .629 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : M2.5

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Cable Clamp, 180 Deg, Backshell; Cable Clamp / Clip Material Amp Te Connectivity - 17AC3371 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 180 Deg, Backshell; Cable Clamp / Clip Material Amp Te Connectivity
17AC3371
Cable Clamp, 180 Deg, Backshell; Cable Clamp / Clip Material Amp Te Connectivity 17AC3371
CABLE CLAMP, 180 DEG, BACKSHELL; Cable Clamp / Clip Material:Zinc; Product Range:-; Accessory Type:Cable Clamp; For Use With:AMP Rail D-Sub Backshells RoHS Compliant: Yes

CABLE CLAMP, 180 DEG, BACKSHELL; Cable Clamp / Clip Material:Zinc; Product Range:-; Accessory Type:Cable Clamp; For Use With:AMP Rail D-Sub Backshells RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips
Product Number 1-2308272-7 17AC3371
Product Name Connector Strain Relief Cable Clamp, 180 Deg, Backshell; Cable Clamp / Clip Material Amp Te Connectivity
Material Zinc
Unlock Full Specs
to access all available technical data