TE Connectivity Quick Disconnects 1-1627102-3

Description
Body Features Fully Insulated : No Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Flag Dimensions Accepts Wire Insulation Diameter Range : 2.6 - 3.2 MM  [.102 - .126 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Overall Length : 11.8 MM  [.464 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Insertion Force : Normal Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Fully Insulated : No Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Flag Dimensions Accepts Wire Insulation Diameter Range : 2.6 - 3.2 MM  [.102 - .126 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Overall Length : 11.8 MM  [.464 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Insertion Force : Normal Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-1627102-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-1627102-3
Quick Disconnects 1-1627102-3
Body Features Fully Insulated : No Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Terminal & Splice Type : Receptacle Terminal Orientation : Flag Dimensions Accepts Wire Insulation Diameter Range : 2.6 - 3.2 MM  [.102 - .126 INCH ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Overall Length : 11.8 MM  [.464 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Insertion Force : Normal Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Fully Insulated : No
  • Plating Material : Unplated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Terminal & Splice Type : Receptacle
  • Terminal Orientation : Flag

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.6 - 3.2 MM  [.102 - .126 INCH ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • Overall Length : 11.8 MM  [.464 INCH ]
  • Receptacle Terminal Stock Thickness (MM) : .45
  • Wire Size (MMSQ) : .7 - 2.1
  • Wire Size (AWG) : 18 - 15
  • Wire Size (CMA) : 1381 - 4144

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Insertion Force : Normal
  • Insulated : No
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627102-3
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details