Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 806654-1-1734344-1
Packaging: Tray
Number of Positions: 15
Mounting Style: Through Hole, Right Angle
Color: Blue
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) High Density
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 130°C
Backset Spacing: 0.350" (8.89mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
D Sub 15P, RCPT, R/A, DIP
CONN D-SUB HD RCPT 15P R/A SLDR
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1734344-1 | 806654-1-1734344-1 | A123090-ND | 55M0061 | 1-1734344-1 |
| Product Name | D - SUB, D - SHAPED connectors - 1-1734344-1 | D-Sub Connector Assemblies | D Sub 15P, Rcpt, R/a, Dip Amp - Te Connectivity | D-Sub Connector Assemblies | |
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |