TE Connectivity D-Shaped Connectors 1218441-5

Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1218441-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1218441-5
D-Shaped Connectors 1218441-5
Body Features D-Sub Connector Insert Arrangement : MS18277-1 Front Shell Material : Steel Front Shell Plating Material : Cadmium Rear Shell Material : Steel Rear Shell Plating Material : Cadmium Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : No Contact Features Contact Base Material : Beryllium Copper, Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Nickel Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.96 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18277-1
  • Front Shell Material : Steel
  • Front Shell Plating Material : Cadmium
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 50
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Beryllium Copper, Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Nickel

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.96 MM  [.156 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 17-1218441-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-1218441-5-ND
D-Sub Connector Assemblies 17-1218441-5-ND
R/A PLG ASSY 50 POS SER 109

R/A PLG ASSY 50 POS SER 109

Buy Now Datasheet
M24308 rectangular - 1218441-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
1218441-5
M24308 rectangular 1218441-5
R/A PLG ASSY 50 POS SER 109

R/A PLG ASSY 50 POS SER 109

Buy Now
R/a Plg Assy 50 Pos Ser 109 Rohs Compliant Amp - Te Connectivity - 11H0035 - Newark, An Avnet Company
Chicago, IL, United States
R/a Plg Assy 50 Pos Ser 109 Rohs Compliant Amp - Te Connectivity
11H0035
R/a Plg Assy 50 Pos Ser 109 Rohs Compliant Amp - Te Connectivity 11H0035
R/A PLG ASSY 50 POS SER 109 ROHS COMPLIANT: NO

R/A PLG ASSY 50 POS SER 109 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1218441-5 17-1218441-5-ND 1218441-5 11H0035
Product Name D-Shaped Connectors D-Sub Connector Assemblies M24308 rectangular R/a Plg Assy 50 Pos Ser 109 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Plug, Male Pins Rectangular Connectors, Heavy Duty
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data