Interpower Metric Liquid Tight Strain Relief Flex 85820390

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 24mm Torque Settings: 3.75N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 24mm Torque Settings: 3.75N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Liquid Tight Strain Relief Flex - 85820390 - Interpower
Oskaloosa, IA, United States
Metric Liquid Tight Strain Relief Flex
85820390
Metric Liquid Tight Strain Relief Flex 85820390
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 24mm Torque Settings: 3.75N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 4x and 6

Cable Diameter: 6.0mm to 12.0mm

Male Thread Type: M20 x 1.5mm

Mounting Hole: 20.0mm

Wrenching Flats: 24mm

Torque Settings: 3.75N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O"Ring included / Halogen and Phosphorous free.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820390
Product Name Metric Liquid Tight Strain Relief Flex
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details