TE Connectivity Connector Strain Relief 1604121-4

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 10.9 MM  [.429 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : 34 - 60 Wire Size (AWG) : 0 - 2 Wire Size (CMA) : 67100 - 118412 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 10.9 MM  [.429 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : 34 - 60 Wire Size (AWG) : 0 - 2 Wire Size (CMA) : 67100 - 118412 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1604121-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1604121-4
Connector Strain Relief 1604121-4
Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Product Height : 10.9 MM  [.429 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 10.9 MM  [.429 INCH ] Wire Size (MMSQ) : 34 - 60 Wire Size (AWG) : 0 - 2 Wire Size (CMA) : 67100 - 118412 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Loose Piece Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Silver

Dimensions


  • Product Height : 10.9 MM  [.429 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 10.9 MM  [.429 INCH ]
  • Wire Size (MMSQ) : 34 - 60
  • Wire Size (AWG) : 0 - 2
  • Wire Size (CMA) : 67100 - 118412

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Strain Relief Accessory Type : Wire Reducer Bushing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1604121-4
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 5206472-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 206966-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers