- Trained on our vast library of engineering resources.

TE Connectivity Connector Contacts 0603-13-2056

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 0603-13-2056 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
0603-13-2056
Connector Contacts 0603-13-2056
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .25 - .5
  • Wire Size (AWG) : 24 - 20
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 0603-13-2056
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details