TE Connectivity Cable Transitions & Breakouts 034084-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 35.6 - 67.31 MM  [1.4 - 2.65 INCH ] Other Adhesive Code : S1017 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 35.6 - 67.31 MM  [1.4 - 2.65 INCH ] Other Adhesive Code : S1017 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
034084-001
Cable Transitions & Breakouts 034084-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 35.6 - 67.31 MM  [1.4 - 2.65 INCH ] Other Adhesive Code : S1017 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 35.6 - 67.31 MM  [1.4 - 2.65 INCH ]

Other


  • Adhesive Code : S1017

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 034084-001
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 003347-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details