TE Connectivity Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Agastat Te Connectivity 7022AI

Description
TIME DELAY RELAY, DPDT, 240V, 6MIN-60MIN; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 240V, 6MIN-60MIN; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Agastat Te Connectivity - 50F3835 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Agastat Te Connectivity
50F3835
Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Agastat Te Connectivity 50F3835
TIME DELAY RELAY, DPDT, 240V, 6MIN-60MIN; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 240V, 6MIN-60MIN; Contact Voltage VDC:-; Time Min:6min; Time Max:60min; Product Range:7000 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F3835
Product Name Time Delay Relay, Dpdt, 240V, 6Min-60Min; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details