TE Connectivity Power Relays 1-1415368-1

Description
Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1255 Coil Resistance (OHM) : 5100 Coil Special Features : UL Coil Insulation Class B, Protection Diode Coil Voltage Rating (VDC) : 80 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1255 Coil Resistance (OHM) : 5100 Coil Special Features : UL Coil Insulation Class B, Protection Diode Coil Voltage Rating (VDC) : 80 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1415368-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1415368-1
Power Relays 1-1415368-1
Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Relay Terminal Type : Plug-In Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1255 Coil Resistance (OHM) : 5100 Coil Special Features : UL Coil Insulation Class B, Protection Diode Coil Voltage Rating (VDC) : 80 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Carton Product Type Features Power Relay Type : Industrial Panel Plug-In

Contact Features


  • Contact Arrangement : 3 Form C (3 CO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 3
  • Relay Terminal Type : Plug-In

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1255
  • Coil Resistance (OHM) : 5100
  • Coil Special Features : UL Coil Insulation Class B, Protection Diode
  • Coil Voltage Rating (VDC) : 80
  • Contact Switching Load (Min) : 1mA @ .02V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1415368-1
Relays - Power Relays, Over 2 Amps 1-1415368-1
RELAY GEN PURPOSE 3PDT 10A

RELAY GEN PURPOSE 3PDT 10A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1415368-1 1-1415368-1 1-1415368-1
Product Name Power Relays Relays Relays - Power Relays, Over 2 Amps
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Number if >4 3 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers