TE Connectivity Time Delay Relays 1-1423152-7

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423152-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423152-7
Time Delay Relays 1-1423152-7
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 120 seconds Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC Type of Control : Screw Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±5% Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 5 - 120 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10@30VDC, 1@110VDC
  • Type of Control : Screw

Electrical Characteristics


  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±5%

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Time Delay Relays - 1-1423152-7-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1-1423152-7-ND
Time Delay Relays 1-1423152-7-ND
On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 30VDC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 30VDC Panel Mount

Buy Now Datasheet
Time Delay Relays - 1-1423152-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1423152-7
Time Delay Relays 1-1423152-7
On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 30VDC Panel Mount

On-Delay Time Delay Relay DPDT (2 Form C) 5 Sec ~ 120 Sec Delay 10A @ 30VDC Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1-1423152-7 1-1423152-7-ND 1-1423152-7
Product Name Time Delay Relays Time Delay Relays Time Delay Relays
Mounting Panel; Panel Mount Panel Panel; Panel Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
Time Ranges 5 Sec ~ 120 Sec 5 Sec ~ 120 Sec
Timer Type ON-Delay ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755067-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details