TE Connectivity Time Delay Relays 1755052-2

Description
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755052-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755052-2
Time Delay Relays 1755052-2
Contact Features Contact Arrangement : 1 Form C, SPDT, 1 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Timing Range (Off-Time) (SEC) : 1 - 30 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 1 Form C, SPDT, 1 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24
  • Timing Range (Off-Time) (SEC) : 1 - 30

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755052-2
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1437447-7-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers
Time Delay Relays - 1472958-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details