TE Connectivity High Voltage Relays 7-1618396-8

Description
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form B, SPST-NC Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 35 High Voltage Relay Coil Resistance (OHM) : 30 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 35000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : No Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads Termination Style : Turret Terminals
Request a Quote
Description
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form B, SPST-NC Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 35 High Voltage Relay Coil Resistance (OHM) : 30 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 35000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : No Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads Termination Style : Turret Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 7-1618396-8 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
7-1618396-8
High Voltage Relays 7-1618396-8
Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form B, SPST-NC Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage Rating (KVDC) : 35 High Voltage Relay Coil Resistance (OHM) : 30 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 35000 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product Type Features Product Type : Relay RF Rated : No Relay Type : High Voltage Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Flying Leads Termination Style : Turret Terminals

Configuration Features


  • Economizer : Without
  • Power Switching : Make Only

Contact Features


  • 高压继电器端子排列方式 : 1 Form B, SPST-NC
  • Auxiliary Contacts : Without
  • High Voltage Relay Contact Current Rating (AMP) : 10

Electrical Characteristics


  • Contact Voltage Rating (KVDC) : 35
  • High Voltage Relay Coil Resistance (OHM) : 30
  • High Voltage Relay Coil Voltage Rating (VDC) : 12
  • High Voltage Relay Contact Switching Voltage (Max) : 35000

Mechanical Attachment


  • High Voltage Relay Mounting Type : Threaded

Product Type Features


  • Product Type : Relay
  • RF Rated : No
  • Relay Type : High Voltage

Termination Features


  • High Voltage Connection (Coil) : Turret Terminals
  • High Voltage Connection (Power) : Flying Leads
  • Termination Style : Turret Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1618396-8
Product Name High Voltage Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Solid State Relays - 1-1393028-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Specs
Relay Type General
View Details