TE Connectivity Electromechanical Relays & Contactors 1-1617829-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .175 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .175 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CII FC-325 series comprises hermetically sealed, non-latching relays with a 3PST/NO double make/break contact design, rated for 25 amps and designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features an all-welded enclosure, operates at temperatures from -70°C to +125°C, and is qualified to MS27418 specifications. It supports 28 Vdc or 115 Vac coils, has a 1.5 inch cube form factor, weighs 0.452 lbs, and uses solder hook or terminal block terminations. Dielectric strength is 1250 Vrms coil-to-case at sea level and 1500 Vrms at all other points, with 500 Vrms at 80,000 feet altitude.

Datasheet Summary
Powered by GS/AI

The CII FC-325 series comprises hermetically sealed, non-latching relays with a 3PST/NO double make/break contact design, rated for 25 amps and designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay features an all-welded enclosure, operates at temperatures from -70°C to +125°C, and is qualified to MS27418 specifications. It supports 28 Vdc or 115 Vac coils, has a 1.5 inch cube form factor, weighs 0.452 lbs, and uses solder hook or terminal block terminations. Dielectric strength is 1250 Vrms coil-to-case at sea level and 1500 Vrms at all other points, with 500 Vrms at 80,000 feet altitude.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1617829-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1617829-1
Electromechanical Relays & Contactors 1-1617829-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .175 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Relay Options : Auxiliary Contacts

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : .175
  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relay, 25A, 3Pst-No-Dm, 160 Ohm Rohs Compliant Cii Te Connectivity - 47AK7178 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 25A, 3Pst-No-Dm, 160 Ohm Rohs Compliant Cii Te Connectivity
47AK7178
Relay, 25A, 3Pst-No-Dm, 160 Ohm Rohs Compliant Cii Te Connectivity 47AK7178
RELAY, 25A, 3PST-NO-DM, 160 OHM ROHS COMPLIANT: NO

RELAY, 25A, 3PST-NO-DM, 160 OHM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 1-1617829-1 47AK7178
Product Name Electromechanical Relays & Contactors Relay, 25A, 3Pst-No-Dm, 160 Ohm Rohs Compliant Cii Te Connectivity
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Electromechanical Relays & Contactors - 1393236-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers