TE Connectivity Electromechanical Relays & Contactors 1393766-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay for switching applications, available in 1, 2, 4, and 6 Form C contact arrangements with contact ratings up to 7.5 A at 120 VAC and 300 mA minimum for dry circuits. The R10-E case style features a non-sealed polycarbonate dust cover and solder/plug-in terminals with a mounting stud. The R10 series operates with DC coil voltages from 3 to 115 VDC, with coil power ranging from 25 to 900 mW. The relay supports a maximum operating temperature of 75°C and meets UL E29244 and CSA LR15734 safety approvals. Mechanical endurance is 10 × 10⁶ operations for most contact types. The 1393766-9 part number corresponds to the R10-E with a 24 VDC coil (V700), 2 Form C contacts, and AgCdO contact material, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield R10 series is a signal relay for switching applications, available in 1, 2, 4, and 6 Form C contact arrangements with contact ratings up to 7.5 A at 120 VAC and 300 mA minimum for dry circuits. The R10-E case style features a non-sealed polycarbonate dust cover and solder/plug-in terminals with a mounting stud. The R10 series operates with DC coil voltages from 3 to 115 VDC, with coil power ranging from 25 to 900 mW. The relay supports a maximum operating temperature of 75°C and meets UL E29244 and CSA LR15734 safety approvals. Mechanical endurance is 10 × 10⁶ operations for most contact types. The 1393766-9 part number corresponds to the R10-E with a 24 VDC coil (V700), 2 Form C contacts, and AgCdO contact material, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1393766-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1393766-9
Electromechanical Relays & Contactors 1393766-9
Body Features Enclosure Type : Dust Protected Product Weight : 40 G  [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 29.97 MM  [1.17 INCH ] Product Length : 24.13 MM  [.95 INCH ] Product Width : 18.66 MM  [.734 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 700 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 10000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : .8 - 1 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 16 - 20 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 40 G  [1.41 OZ ]

Configuration Features


  • Coil Special Features : Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 29.97 MM  [1.17 INCH ]
  • Product Length : 24.13 MM  [.95 INCH ]
  • Product Width : 18.66 MM  [.734 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 700
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 10000

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : .8 - 1
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 30 - 40
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 16 - 20

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -55 - 75 DEGC  [-67 - 167 DEGF ]
Buy Now Datasheet
Relays - 1393766-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
R10

R10

Buy Now
Relays - 1393766-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
R10 DRY CIRCUIT

R10 DRY CIRCUIT

Buy Now
General Purpose Relay - 1393766-9 - Richardson RFPD
Downers Grove, IL, United States
General Purpose Relay
1393766-9
General Purpose Relay 1393766-9
Industrial Relays (General Purpose)

Industrial Relays (General Purpose)

Supplier's Site Datasheet
General Purpose Relay, R10 Series, Power, Non Latching, Dpdt, 24 Vdc, 5 A Rohs Compliant Potter&brumfield Te Connectivity - 05M1128 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, R10 Series, Power, Non Latching, Dpdt, 24 Vdc, 5 A Rohs Compliant Potter&brumfield Te Connectivity
05M1128
General Purpose Relay, R10 Series, Power, Non Latching, Dpdt, 24 Vdc, 5 A Rohs Compliant Potter&brumfield Te Connectivity 05M1128
General Purpose Relay, R10 Series, Power, Non Latching, DPDT, 24 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, R10 Series, Power, Non Latching, DPDT, 24 VDC, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1393766-9 1393766-9 1393766-9 05M1128
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay General Purpose Relay, R10 Series, Power, Non Latching, Dpdt, 24 Vdc, 5 A Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
DC Coil Voltage 24 volts
Resistance 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393128-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
General Purpose Relays - 0430 05 1011 00 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers