TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SHT-101

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Transformer model 42M4025 features a window diameter of 2.50 inches and operates within a frequency range of 50 to 400 Hz. It is designed for use with ammeters, wattmeters, and cross current compensation applications. The transformer has various current ratios available, with an accuracy class of ±1% for most ratios, and a power rating that varies from 2.0 VA to 45.0 VA depending on the specific model. The insulation level is rated at 600 volts with a 10 kV BIL full wave. The product includes flexible leads that are UL 1015 and CSA approved, measuring 24 inches in length, and features brass stud terminals for secure connections. The approximate weight of the transformer is 1.5 lbs. It is also CSA and UL approved, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Current Transformer model 42M4025 features a window diameter of 2.50 inches and operates within a frequency range of 50 to 400 Hz. It is designed for use with ammeters, wattmeters, and cross current compensation applications. The transformer has various current ratios available, with an accuracy class of ±1% for most ratios, and a power rating that varies from 2.0 VA to 45.0 VA depending on the specific model. The insulation level is rated at 600 volts with a 10 kV BIL full wave. The product includes flexible leads that are UL 1015 and CSA approved, measuring 24 inches in length, and features brass stud terminals for secure connections. The approximate weight of the transformer is 1.5 lbs. It is also CSA and UL approved, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4025 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4025
Current Transformer; Ct Construction Crompton Te Connectivity 42M4025
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4025
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1611468-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
Chassis Mounting Transformers - 1235703 - RS Components, Ltd.
Specs
Mounting Chassis; Screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
CST4835 Series SMT Current Sense Transformers - CST4835-030E CST4835-030EC - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS; MIL-STD
View Details