TE Connectivity Filter,rfi,6A,250Vac,fastons; Current Rating Corcom Te Connectivity 6ET1

Description
FILTER,RFI,6A,250VAC ,FASTONS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:500µA; Product Range:CORCOM T Series; RoHS Compliant: Yes
Datasheet
Description
FILTER,RFI,6A,250VAC ,FASTONS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:500µA; Product Range:CORCOM T Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter,rfi,6A,250Vac,fastons; Current Rating Corcom Te Connectivity - 45Y9686 - Newark, An Avnet Company
Chicago, IL, United States
Filter,rfi,6A,250Vac,fastons; Current Rating Corcom Te Connectivity
45Y9686
Filter,rfi,6A,250Vac,fastons; Current Rating Corcom Te Connectivity 45Y9686
FILTER,RFI,6A,250VAC ,FASTONS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:500µA; Product Range:CORCOM T Series; RoHS Compliant: Yes

FILTER,RFI,6A,250VAC,FASTONS; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:500µA; Product Range:CORCOM T Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45Y9686
Product Name Filter,rfi,6A,250Vac,fastons; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details