TE Connectivity Emi Power Line Filter, 6A, 220Ua; Connector Type Corcom - Te Connectivity 6EJS1

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Emi Power Line Filter, 6A, 220Ua; Connector Type Corcom - Te Connectivity - 19R5402 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 220Ua; Connector Type Corcom - Te Connectivity
19R5402
Emi Power Line Filter, 6A, 220Ua; Connector Type Corcom - Te Connectivity 19R5402
EMI POWER LINE FILTER, 6A, 220UA; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 220UA; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
6Ejs1=F8029 Corcom - Te Connectivity - 75AC9634 - Newark, An Avnet Company
Chicago, IL, United States
6Ejs1=F8029 Corcom - Te Connectivity
75AC9634
6Ejs1=F8029 Corcom - Te Connectivity 75AC9634
6EJS1=F8029

6EJS1=F8029

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6EJS1 19R5402 75AC9634
Product Name Emi Power Line Filter, 6A, 220Ua; Connector Type Corcom - Te Connectivity 6Ejs1=F8029 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details