TE Connectivity Power Entry Modules (PEM) 6EHL4CM

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1065-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1065-ND
Power Entry Modules (PEM) CCM1065-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, Male, 6A; Product Range Corcom - Te Connectivity - 99M1054 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 6A; Product Range Corcom - Te Connectivity
99M1054
Power Entry Module, Male, 6A; Product Range Corcom - Te Connectivity 99M1054
POWER ENTRY MODULE, MALE, 6A; Product Range:L Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Capacitance:47nF; Contact Termination:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 6A; Product Range:L Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Capacitance:47nF; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1065-ND 6EHL4CM 99M1054
Product Name Power Entry Modules (PEM) Power Entry Module, Male, 6A; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data