SCHURTER Inc Plugs and Receptacles 3-104-047

Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
486-3-104-047-ND
Plugs and Receptacles 486-3-104-047-ND
Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter - 99AC3568 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
99AC3568
Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter 99AC3568
POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY CONN, RCPT, 8.8A, 294VDC; Current Rating:8.8A; Voltage Rating:294VDC; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Product Range:GS21 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-104-047-ND 99AC3568
Product Name Plugs and Receptacles Power Entry Conn, Rcpt, 8.8A, 294Vdc; Current Rating Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details