TE Connectivity
Splices
695421-000
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ] Product Length : 17.5 MM [.69 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Product Type Features Sealable : No
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 2.4 MM [.095 INCH ]
- Product Length : 17.5 MM [.69 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
695421-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details