TE Connectivity Power Cable Terminations 687061-000

Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : AIA Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : AIA Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 687061-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
687061-000
Power Cable Terminations 687061-000
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 250 - 350 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : AIA Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink

Body Features


  • Insulation Material : PILC

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Conductor Range (AWGKC) : 250 - 350

Electrical Characteristics


  • Voltage Class (KV) : 15

Housing Features


  • Armoring Material : AIA

Industry Standards


  • Compatible With Approved Standards Products : IEEE 404

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Sheath Lead
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 687061-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2259767-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 016751-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 343954-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 181234-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details