TE Connectivity
Connector Contacts
66741-6
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Right Angle Contact Type : Socket Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 35
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Socket
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Gold
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : .25 MICM [10 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 4.83 - 5.59 MM [.19 - .22 INCH ]
- Wire Size (MMSQ) : 5 - 6
- Wire Size (AWG) : 10
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 100
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66741-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details