National Bronze & Metals Inc. Copper Chromium Nickel Silicon C18000

Description
C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds
Description
C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Copper Chromium Nickel Silicon
C18000
Copper Chromium Nickel Silicon C18000
C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance with relatively high electrical and thermal conductivity. Typical Uses for C18000 Copper Chromium Nickel Silicon: INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds

C18000 Copper Chromium Nickel Silicon RWMA Class III

Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance with relatively high electrical and thermal conductivity.
Typical Uses for C18000 Copper Chromium Nickel Silicon:

  • INDUSTRIAL: Resistance Welding Tips, Resistance Welding Wheels and Fixtures, Stud Welding Collets and Tips, Sprue Bushing, Cavities for Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds
Supplier's Site

Technical Specifications

  National Bronze & Metals Inc.
Product Category Electrodes and Electrode Materials
Product Number C18000
Product Name Copper Chromium Nickel Silicon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details