Memory Protection Devices, Inc. AA Cell Contact BK-228

Description
Model No. BK-228 Description Positive Single, AA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.14 Price, 500 pieces $0.12 Price, 1000 pieces $0.10 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-06.pdf Two Cell Holder - Dwg# 1015-07.pdf
Datasheet
Description
Model No. BK-228 Description Positive Single, AA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.14 Price, 500 pieces $0.12 Price, 1000 pieces $0.10 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-06.pdf Two Cell Holder - Dwg# 1015-07.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA Cell Contact - BK-228 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA Cell Contact
BK-228
AA Cell Contact BK-228
Model No. BK-228 Description Positive Single, AA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.14 Price, 500 pieces $0.12 Price, 1000 pieces $0.10 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-06.pdf Two Cell Holder - Dwg# 1015-07.pdf
Model No.BK-228
DescriptionPositive Single, AA Contact
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$0.14
Price, 500 pieces$0.12
Price, 1000 pieces$0.10
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-06.pdf
Two Cell Holder - Dwg# 1015-07.pdf
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BK-228
Product Name AA Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
AA Battery Spring - BCAA - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details