TE Connectivity
Connector Contacts
66507-2
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 10000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 20
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .76 - 1.02 MM [.03 - .04 INCH ]
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 10000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Diameter : 2.16 MM [.085 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66507-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details