TE Connectivity Power Contacts 6648430-1

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Wire Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Wire Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 6648430-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
6648430-1
Power Contacts 6648430-1
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount Threaded Mount Type : M6 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof pin contacts Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Wire Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1 MICM  [40 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : 0
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]
  • Mating Pin Diameter : 9.06 MM  [.357 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Threaded Mount Type : M6 Probe-Proof Internal Thread
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Use only with probe-proof pin contacts

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector System : Bus Bar-to-Wire
  • Power Contact Type : Contact

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648430-1
Product Name Power Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers