TE Connectivity
Connector Contacts
6648400-1
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 3.6 MM [.142 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ] Wire Contact Termination Area Plating Material Finish : Bright
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 3.6 MM [.142 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ] Wire Contact Termination Area Plating Material Finish : Bright
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM [40 MICIN ] Mating Pin Diameter : 3.6 MM [.142 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ] Wire Contact Termination Area Plating Material Finish : Bright
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 250
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 75
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 8
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1 MICM [40 MICIN ]
- Mating Pin Diameter : 3.6 MM [.142 INCH ]
- PCB Contact Termination Area Plating Material : Silver
- PCB Contact Termination Area Plating Material Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
- Wire Contact Termination Area Plating Material Finish : Bright
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 250
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6648400-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
17 to 20 AWG
International
0.5000 to 1 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
13 to 17 AWG
View Details