TE Connectivity
Quick Disconnects
1-1627134-4
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Packaging Features Packaging Method : Reel
Product Type Features Insertion Force : Normal Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- Quick Disconnect Terminal Type : Tab & Receptacle
- Terminal Orientation : Piggyback
- Terminal Plating Material : Unplated
Dimensions
- Wire Size (MMSQ) : 1 - 1.5
- Wire Size (AWG) : 17 - 15
- Wire Size (CMA) : 1973 - 2960
Packaging Features
Product Type Features
- Insertion Force : Normal
- Sealable : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627134-4 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
13 to 17 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details