TE Connectivity Power Terminals 6648238-2

Description
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Product Length : 32.26 MM  [1.27 INCH ] Wire Size (MMSQ) : 33 Wire Size (AWG) : 2 Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Receptacle Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Product Length : 32.26 MM  [1.27 INCH ] Wire Size (MMSQ) : 33 Wire Size (AWG) : 2 Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Receptacle Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 6648238-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
6648238-2
Power Terminals 6648238-2
Contact Features Contact Base Material : Tellurium Copper Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Product Length : 32.26 MM  [1.27 INCH ] Wire Size (MMSQ) : 33 Wire Size (AWG) : 2 Packaging Features Packaging Method : Box Product Type Features Power Terminal Type : Receptacle Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Tellurium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • Product Length : 32.26 MM  [1.27 INCH ]
  • Wire Size (MMSQ) : 33
  • Wire Size (AWG) : 2

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Power Terminal Type : Receptacle

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648238-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details