TE Connectivity Connector Contacts 6648223-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 2mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Swage Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 2mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Swage Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648223-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648223-1
Connector Contacts 6648223-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 2mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Swage Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 145
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : 2mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Voltage Drop (MILV) : 20

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Bus Bar : Swage

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648223-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details