Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 6 Power
Contact Finish Thickness: 100μin (2.54μm)
Current Rating (Amps): 690mA
Material Flammability Rating: UL94 V-2
Operating Temperature: -40°C ~ 85°C
1 Pos Power Connector, 35A, 250V, Male, Solder RA Thru-Hole Product overview: 6643281-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6643281-1 can be used for catalog matching and distributor lookup.
RECTANGULAR CONNECTOR, 1WAY, PRESS-FIT; Series:ICCON; Connector Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Press Fit Vertical RoHS Compliant: Yes
CONN PLUG POWER 1POS PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6643281-1 | 6643281-1 | 43M0228 | 6643281-1 | |
| Product Name | Connectors,Interconnects | 35A 250V Electronic Connector | Power Connectors | Rectangular Connector, 1Way, Press-Fit; Series Elcon - Te Connectivity | Backplane Connectors - Specialized |
| Termination | Solder | Solder | Press Fit Vertical | ||
| Mounting | Fixed | ||||
| Current Rating | 0.7 amps | 35.0 amps | |||
| Gender | Male / Plug |