TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66360-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334294-66360-3 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Stamped Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 663603,-66360-3-CSI, 66360-3-ND,A25128,-6 6360-3-SI,-66360-3-L SI Base Product Number: 66360 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334294-66360-3 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Stamped Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 663603,-66360-3-CSI, 66360-3-ND,A25128,-6 6360-3-SI,-66360-3-L SI Base Product Number: 66360 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1334294-66360-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334294-66360-3
Connectors, Interconnects - Contacts - Multi Purpose 1334294-66360-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334294-66360-3 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Bulk Type: Stamped Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 663603,-66360-3-CSI, 66360-3-ND,A25128,-6 6360-3-SI,-66360-3-L SI Base Product Number: 66360 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334294-66360-3
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Bulk
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 663603,-66360-3-CSI,66360-3-ND,A25128,-66360-3-SI,-66360-3-LSI
Base Product Number: 66360
RoHS Status: Not applicable

Buy Now Datasheet
Contacts - 66360-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66360-3
Contacts 66360-3
III+ SKT,18-14,15AU/FL,LP

III+ SKT,18-14,15AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66360-3
Contacts 66360-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66360-3
Contacts 66360-3
Contacts

Contacts

Buy Now
Multi Purpose - A25128-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25128-ND
Multi Purpose A25128-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-66360-3
13A Electronic Connector 332-66360-3
Female Crimp Signal/Power Contact, Gold/Tin, 13A, 14-18AWG Product overview: 66360-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66360-3 can be used for catalog matching and distributor lookup.

Female Crimp Signal/Power Contact, Gold/Tin, 13A, 14-18AWG Product overview: 66360-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66360-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 92F8444 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
92F8444
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 92F8444
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 66360-3 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66360-3
Multi Purpose 66360-3
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Supplier's Site Datasheet
CONN SOCKET 14-18AWG GOLD CRIMP - 792-66360-3 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 14-18AWG GOLD CRIMP
792-66360-3
CONN SOCKET 14-18AWG GOLD CRIMP 792-66360-3
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334294-66360-3 66360-3 A25128-ND 332-66360-3 92F8444 66360-3 792-66360-3
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts Multi Purpose 13A Electronic Connector Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose CONN SOCKET 14-18AWG GOLD CRIMP
Termination Crimp Crimp Crimp
Contact Size (AWG) 14 to 18 AWG ? to 16 AWG 14 to 18 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products