SCHURTER Inc Msm22 Nx 00 05A Ri Rgb Schurter 3-102-783

Description
MSM22 NX 00 05A RI RGB
Description
MSM22 NX 00 05A RI RGB

Suppliers

Company
Product
Description
Supplier Links
Msm22 Nx 00 05A Ri Rgb Schurter - 48AC2424 - Newark, An Avnet Company
Chicago, IL, United States
Msm22 Nx 00 05A Ri Rgb Schurter
48AC2424
Msm22 Nx 00 05A Ri Rgb Schurter 48AC2424
MSM22 NX 00 05A RI RGB

MSM22 NX 00 05A RI RGB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC2424
Product Name Msm22 Nx 00 05A Ri Rgb Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Banana Socket, Adapter - 8017 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details