TE Connectivity
Power Terminals
66205-2
Description
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .056 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.27 MM [.68 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin Power Terminal
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .056 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.27 MM [.68 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin Power Terminal
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .056 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.27 MM [.68 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin Power Terminal
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Profile : Standard
Configuration Features
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Fabrication : Solid
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Underplating Material : Nickel
- Mating Pin Diameter (INCH) : .056
- Terminal Orientation : Straight
- Wire Contact Termination Area Plating Material : Gold
- Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions
- Product Length : 17.27 MM [.68 INCH ]
- Wire Size (MMSQ) : .08 - .24
- Wire Size (AWG) : 28 - 24
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Power Terminal Type : Taper Pin Power Terminal
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
66205-2 |
|
Product Name
|
Power Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details