Keystone Electronics Corp. Test Point, Pcb, Through Hole; Product Range Keystone 1032

Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.57mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.57mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Through Hole; Product Range Keystone - 84C9568 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
84C9568
Test Point, Pcb, Through Hole; Product Range Keystone 84C9568
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.57mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.57mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84C9568
Product Name Test Point, Pcb, Through Hole; Product Range Keystone
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details