Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1438

Description
"Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1438-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1438-ND
PC Pin Receptacles, Socket Connectors 36-1438-ND
"Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder"

"Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder"

Buy Now Datasheet
Jack, Micro; Brass; Beryllium Copper (Spring); 0.102 in.; 0.29 in. - 70182442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Micro; Brass; Beryllium Copper (Spring); 0.102 in.; 0.29 in.
70182442
Jack, Micro; Brass; Beryllium Copper (Spring); 0.102 in.; 0.29 in. 70182442
Micro Jack, 0.102 in. Hole Diameter, Brass Body Material, 0.290 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, 0.102 in. Hole Diameter, Brass Body Material, 0.290 in. Height

  • Precision engineered, “closed entry” contacts
  • Space saving design for high density packaging
  • Micro jacks are available for mating with .015 to .082 diameter pins and leads
    Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 90B1932 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
90B1932
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 90B1932
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: NA

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Contact Termination:Solder RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-1438-ND 70182442 90B1932
Product Name PC Pin Receptacles, Socket Connectors Jack, Micro; Brass; Beryllium Copper (Spring); 0.102 in.; 0.29 in. Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details