TE Connectivity 3-Phase Filters 6609070-9

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .63 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .63 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6609070-9 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6609070-9
3-Phase Filters 6609070-9
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 150 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .63 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 150
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .63
  • Operating Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM2278-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2278-ND
Power Line Filter Modules CCM2278-ND
Three Phase (Delta) EMC/EMI Line Filter 150A AC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 150A AC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609070-9 CCM2278-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEBS1AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - CCM2174-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers
3-Phase Filters - 1-1609967-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 6 amps
View Details