TE Connectivity Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity 130BCF10

Description
EMI/RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8388 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity
14N8388
Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity 14N8388
EMI/RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 130A, 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:130A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14N8388
Product Name Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1820-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
4 suppliers
Power Line Filters - 1245302 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details