TE Connectivity Connector Type Corcom Te Connectivity 15SRBS1-X.

Description
Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:CORCOM SRB Series; Capacitance:1000pF RoHS Compliant: Yes
Datasheet
Description
Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:CORCOM SRB Series; Capacitance:1000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Corcom Te Connectivity - 16AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Corcom Te Connectivity
16AC0535
Connector Type Corcom Te Connectivity 16AC0535
Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:CORCOM SRB Series; Capacitance:1000pF RoHS Compliant: Yes

Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:-; Product Range:CORCOM SRB Series; Capacitance:1000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 16AC0535
Product Name Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details