TE Connectivity Single Phase Filters 6609053-5

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609053-5 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609053-5
Single Phase Filters 6609053-5
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1606-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1606-ND
Power Line Filter Modules CCM1606-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609053-5 CCM1606-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
DC Filters - 1-2443552-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-10AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details