TE Connectivity Rfi Power Line Filter, 10A, 2Ua; Current Rating Corcom Te Connectivity 10EAH1

Description
RFI POWER LINE FILTER, 10A, 2UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 2UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:2µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 2Ua; Current Rating Corcom Te Connectivity - 52K3832 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 2Ua; Current Rating Corcom Te Connectivity
52K3832
Rfi Power Line Filter, 10A, 2Ua; Current Rating Corcom Te Connectivity 52K3832
RFI POWER LINE FILTER, 10A, 2UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:2µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 2UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:350µH; Leakage Current Max:2µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3832
Product Name Rfi Power Line Filter, 10A, 2Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1436-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details