TE Connectivity Power Line Filters 10VB1

Description
TE Connectivity 10VB1 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 10VB1 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7820965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7820965
Power Line Filters 7820965
TE Connectivity 10VB1 RFI Filter

TE Connectivity 10VB1 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1304-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1304-ND
Power Line Filter Modules CCM1304-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4480 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K4480
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K4480
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 10 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 10 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185714
Filter, RFI; 10 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185714
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7820965 CCM1304-ND 52K4480 70185714
Product Name Power Line Filters Power Line Filter Modules Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 10 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Standards and Certifications RoHS RoHS
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-021-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094329 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details