TE Connectivity Power Line Filter, 1Phase, 6A, Qc; Current Rating Corcom Te Connectivity 6609053-5

Description
POWER LINE FILTER, 1PHASE, 6A, QC; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:5µA; Product Range:HT Series; SVHC:No RoHS Compliant: Yes
Description
POWER LINE FILTER, 1PHASE, 6A, QC; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:5µA; Product Range:HT Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1Phase, 6A, Qc; Current Rating Corcom Te Connectivity - 18AH0426 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1Phase, 6A, Qc; Current Rating Corcom Te Connectivity
18AH0426
Power Line Filter, 1Phase, 6A, Qc; Current Rating Corcom Te Connectivity 18AH0426
POWER LINE FILTER, 1PHASE, 6A, QC; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:5µA; Product Range:HT Series; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, 1PHASE, 6A, QC; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:18.5mH; Capacitance:0.94µF; Leakage Current Max:5µA; Product Range:HT Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH0426
Product Name Power Line Filter, 1Phase, 6A, Qc; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers